DSPB56721AG
DSPB56721AG
Last Time Buy
Description:  AUDIO PROCESSOR SYMPH 144-LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   DSPB56721AG Datasheet
History Price: $27.63367
In Stock: 46935
DSPB56721AG vs DSPB56367PV150
Series
DSP56K/Symphony
DSP563xx
Packaging
Bulk or Tray
Bulk
Status
Last Time Buy
Active
Type
Audio Processor
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Host Interface, I2C, SAI, SPI
Clock Rate
200MHz
150MHz
Non-Volatile Memory
External
ROM (816kB)
On-Chip RAM
744kB
69kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.00V
1.80V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 95 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
144-LQFP
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)