Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ NXP Semiconductors DSPB56721AG
DSPB56721AG
Last Time Buy
Embedded - DSP (Digital Signal Processors)
Description:
AUDIO PROCESSOR SYMPH 144-LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
DSPB56721AG Datasheet
History Price: $27.63367
In Stock: 46935
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPB56721AG vs DSPB56367AG150
Part No
DSPB56721AG
DSPB56367AG150
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
DSP56K/Symphony
DSP56K/Symphony
Packaging
Bulk or Tray
Tray
Status
Last Time Buy
Not For New Designs
Type
Audio Processor
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Host Interface, I2C, SAI, SPI
Clock Rate
200MHz
150MHz
Non-Volatile Memory
External
ROM (240kB)
On-Chip RAM
744kB
69kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.00V
1.80V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
144-LQFP
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)