Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ NXP Semiconductors DSPB56721AG
DSPB56721AG
Last Time Buy
Embedded - DSP (Digital Signal Processors)
Description:
AUDIO PROCESSOR SYMPH 144-LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
DSPB56721AG Datasheet
History Price: $27.63367
In Stock: 46935
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPB56721AG vs DSPA56371AF150
Part No
DSPB56721AG
DSPA56371AF150
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
DSP56K/Symphony
-
Packaging
Bulk or Tray
Bulk
Status
Last Time Buy
Active
Type
Audio Processor
-
Interface
Host Interface, I2C, SAI, SPI
-
Clock Rate
200MHz
-
Non-Volatile Memory
External
-
On-Chip RAM
744kB
-
Voltage - I/O
3.30V
-
Voltage - Core
1.00V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
144-LQFP
-
Supplier Device Package
144-LQFP (20x20)
-