Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Freescale Semiconductor DSPA56370AF
DSPA56370AF
Active
Embedded - DSP (Digital Signal Processors)
Description:
DIGITAL SIGNAL PROCESSOR
Manufacturer:
Freescale Semiconductor
Datasheet:
DSPA56370AF Datasheet
History Price: Active
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPA56370AF vs DSPB56725CAF
Part No
DSPA56370AF
DSPB56725CAF
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
DSP56K/Symphony
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Type
-
Audio Processor
Interface
-
Host Interface, I2C, SAI, SPI
Clock Rate
-
200MHz
Non-Volatile Memory
-
External
On-Chip RAM
-
112kB
Voltage - I/O
-
3.30V
Voltage - Core
-
1.00V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
80-QFP
Supplier Device Package
-
80-LQFP (14x14)