DSP56301PW80
DSP56301PW80
Obsolete
Description:  IC DSP 24BIT 80MHZ 208-LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 11865
DSP56301PW80 vs DSPC56371AF180
Series
DSP563xx
DSP563xx
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Fixed Point
Audio Processor
Interface
Host Interface, SSI, SCI
Host Interface, I2C, SAI, SPI
Clock Rate
80MHz
180MHz
Non-Volatile Memory
ROM (9kB)
ROM (384kB)
On-Chip RAM
24kB
264kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
3.30V
1.25V
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Audio Processor
Mounting Type
Surface Mount
Host Interface, I2C, SAI, SPI
Package / Case
208-LQFP
80-LQFP
Supplier Device Package
208-TQFP (28x28)
80-LQFP (14x14)