DSP56301PW80
DSP56301PW80
Obsolete
Description:  IC DSP 24BIT 80MHZ 208-LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 11865
DSP56301PW80 vs DSPB56362AG120
Series
DSP563xx
DSP56K/Symphony
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Fixed Point
Audio Processor
Interface
Host Interface, SSI, SCI
Host Interface, I2C, SAI, SPI
Clock Rate
80MHz
120MHz
Non-Volatile Memory
ROM (9kB)
ROM (126kB)
On-Chip RAM
24kB
42kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
3.30V
3.30V
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
208-LQFP
144-LQFP
Supplier Device Package
208-TQFP (28x28)
144-LQFP (20x20)