DS99R124AQSQ/NOPB
DS99R124AQSQ/NOPB
Active
Description:  IC DESERIALIZER 18BIT 48WQFN
Manufacturer:  Texas Instruments
History Price: $9.52200
In Stock: 23665
DS99R124AQSQ/NOPB vs DS99R124QSQE/NOPB
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
1.2Gbps
1.2Gbps
Input Type
FPD-Link II, LVDS
FPD-Link II, LVDS
Output Type
FPD-Link, LVDS
FPD-Link, LVDS
Number of Inputs
1
1
Number of Outputs
4
4
Voltage - Supply
1.71V ~ 1.89V, 3V ~ 3.6V
1.71V ~ 1.89V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-WFQFN Exposed Pad
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (7x7)
48-WQFN (7x7)