DS99R124AQSQ/NOPB
DS99R124AQSQ/NOPB
Active
Description:  IC DESERIALIZER 18BIT 48WQFN
Manufacturer:  Texas Instruments
History Price: $9.52200
In Stock: 44100
DS99R124AQSQ/NOPB vs DS99R102VS/NOPB
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
1.2Gbps
960Mbps
Input Type
FPD-Link II, LVDS
FPD-Link II, LVDS
Output Type
FPD-Link, LVDS
LVCMOS
Number of Inputs
1
1
Number of Outputs
4
24
Voltage - Supply
1.71V ~ 1.89V, 3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-WFQFN Exposed Pad
48-TQFP
Supplier Device Package
48-WQFN (7x7)
48-TQFP (7x7)