Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS96F174CJ
DS96F174CJ
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 16CDIP
Manufacturer:
National Semiconductor
Datasheet:
DS96F174CJ Datasheet
History Price: Obsolete
In Stock: 10600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS96F174CJ vs DS96F173MJ
Part No
DS96F174CJ
DS96F173MJ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Driver
Receiver
Protocol
RS422, RS485
RS422, RS423, RS485
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
50 mV
Data Rate
15Mbps
15Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP