DS96F173MJ/883
DS96F173MJ/883
Active
Description:  IC RECEIVER 0/4 16CDIP
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 17300
DS96F173MJ/883 vs DS96F175CJ
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Receiver
Protocol
RS422, RS423, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
0/4
Duplex
-
-
Receiver Hysteresis
50 mV
50 mV
Data Rate
15Mbps
15Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP