Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS9638CMX
DS9638CMX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 2/0 HS DIFF 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS9638CMX Datasheet
History Price: Obsolete
In Stock: 37400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS9638CMX vs DS9616HME/883
Part No
DS9638CMX
DS9616HME/883
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Driver
Driver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
2/0
3/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
?0.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-CLCC
Supplier Device Package
-
20-LCCC (8.89x8.89)