DS9637ACN
DS9637ACN
Obsolete
Description:  IC RECEIVER 0/2 8MDIP
Manufacturer:  Texas Instruments
Datasheet:   DS9637ACN Datasheet
History Price: Obsolete
In Stock: 31900
DS9637ACN vs DS96F173MJ/883
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Receiver
Receiver
Protocol
RS232, RS423
RS422, RS423, RS485
Number of Drivers/Receivers
0/2
0/4
Duplex
-
-
Receiver Hysteresis
70 mV
50 mV
Data Rate
-
15Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
16-CDIP