DS9637ACM
DS9637ACM
Active
Description:  IC RECEIVER 0/2 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   DS9637ACM Datasheet
History Price: $0.64000
In Stock: 26400
DS9637ACM vs DS96F174CN
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Driver
Protocol
RS422, RS423
RS422, RS485
Number of Drivers/Receivers
0/2
4/0
Duplex
-
-
Receiver Hysteresis
70 mV
-
Data Rate
-
15Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP