Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS9637ACM
DS9637ACM
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/2 8SOIC
Manufacturer:
National Semiconductor
Datasheet:
DS9637ACM Datasheet
History Price: $0.64000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS9637ACM vs DS9638CM
Part No
DS9637ACM
DS9638CM
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Driver
Protocol
RS422, RS423
RS422, RS485
Number of Drivers/Receivers
0/2
2/0
Duplex
-
-
Receiver Hysteresis
70 mV
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
-