DS9622MW/883
DS9622MW/883
Active
Description:  LINE RECEIVER
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 45300
DS9622MW/883 vs DS9637ACMX
Series
DS9622
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Receiver
Receiver
Protocol
-
RS422, RS423
Number of Drivers/Receivers
0/2
0/2
Duplex
-
-
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-CFlatpack
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CFP
-