DS9622MW/883
DS9622MW/883
Active
Description:  LINE RECEIVER
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 45300
DS9622MW/883 vs DS96173CN
Series
DS9622
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Receiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
0/2
0/4
Duplex
-
-
Receiver Hysteresis
-
50 mV
Data Rate
-
10Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
16-PDIP