DS90LV028ATLD
DS90LV028ATLD
Active
Description:  LINE RECEIVER, 2 FUNC, 2 RCVR, C
Manufacturer:  National Semiconductor
History Price: $1.22000
In Stock: 49200
DS90LV028ATLD vs DS96F173MJ/883
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Receiver
Protocol
LVDS
RS422, RS423, RS485
Number of Drivers/Receivers
0/2
0/4
Duplex
-
-
Receiver Hysteresis
-
50 mV
Data Rate
400Mbps
15Mbps
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-WDFN Exposed Pad
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-WSON (4x4)
16-CDIP