DS90LV028ATLD
DS90LV028ATLD
Active
Description:  LINE RECEIVER, 2 FUNC, 2 RCVR, C
Manufacturer:  National Semiconductor
History Price: $1.22000
In Stock: 49200
DS90LV028ATLD vs DS9637ACM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Receiver
Protocol
LVDS
RS422, RS423
Number of Drivers/Receivers
0/2
0/2
Duplex
-
-
Receiver Hysteresis
-
70 mV
Data Rate
400Mbps
-
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-WSON (4x4)
8-SOIC