Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS90LV028ATLD
DS90LV028ATLD
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Manufacturer:
National Semiconductor
Datasheet:
DS90LV028ATLD Datasheet
History Price: $1.22000
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS90LV028ATLD vs DS9622MW/883
Part No
DS90LV028ATLD
DS9622MW/883
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
DS9622
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Receiver
Protocol
LVDS
-
Number of Drivers/Receivers
0/2
0/2
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
400Mbps
-
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
14-CFlatpack
Supplier Device Package
8-WSON (4x4)
14-CFP