Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ National Semiconductor DS90C241QVSX
DS90C241QVSX
Active
Interface - Serializers, Deserializers
Description:
1 FUNC, 24 DRIVER, PQFP48
Manufacturer:
National Semiconductor
Datasheet:
DS90C241QVSX Datasheet
History Price: $6.58000
In Stock: 19900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS90C241QVSX vs DS99R104TSQ
Part No
DS90C241QVSX
DS99R104TSQ
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
National Semiconductor
National Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
840Mbps
960Mbps
Input Type
LVCMOS
FPD-Link II, LVDS
Output Type
FPD-Link II, LVDS
LVCMOS
Number of Inputs
24
1
Number of Outputs
1
24
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
48-WFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
48-WQFN (7x7)