Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ National Semiconductor DS90C124IVSX/NOPB
DS90C124IVSX/NOPB
Active
Interface - Serializers, Deserializers
Description:
DS90C124 5-35MHZ DC- BALANCED 24
Manufacturer:
National Semiconductor
Datasheet:
DS90C124IVSX/NOPB Datasheet
History Price: Active
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS90C124IVSX/NOPB vs DS99R105SQX/NOPB
Part No
DS90C124IVSX/NOPB
DS99R105SQX/NOPB
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
National Semiconductor
Texas Instruments
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
840Mbps
960Mbps
Input Type
FPD-Link II, LVDS
LVCMOS
Output Type
LVCMOS
FPD-Link, LVDS
Number of Inputs
1
24
Number of Outputs
24
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
48-WFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
48-WQFN (7x7)