DS7831W/883C
DS7831W/883C
Active
Description:  LINE DRIVER/RECEIVER
Manufacturer:  National Semiconductor
History Price: $69.33000
In Stock: 18700
DS7831W/883C vs DS75176BTM
Series
TRI-STATE
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Driver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
2/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CFlatPack
8-SOIC