Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS75451MX
DS75451MX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 2/0 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS75451MX Datasheet
History Price: Obsolete
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS75451MX vs DS75176BTN/NOPB
Part No
DS75451MX
DS75176BTN/NOPB
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
2/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-MDIP