DS75208N
DS75208N
Active
Description:  LINE RECEIVER
Manufacturer:  National Semiconductor
Datasheet:   DS75208N Datasheet
History Price: $4.24000
In Stock: 26600
DS75208N vs DS75176BM
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
0/2
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
?.75V ~ 5.25
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC