Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS75176BMX
DS75176BMX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
National Semiconductor
Datasheet:
DS75176BMX Datasheet
History Price: Obsolete
In Stock: 34500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS75176BMX vs DS75451N
Part No
DS75176BMX
DS75451N
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Half
-
Receiver Hysteresis
70 mV
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-MDIP