Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS485MX
DS485MX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS485MX Datasheet
History Price: Obsolete
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS485MX vs DS485M/NOPB
Part No
DS485MX
DS485M/NOPB
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
70 mV
70 mV
Data Rate
2.5Mbps
2.5Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC