☰
DS3151+
DS3151+
Obsolete
Description:  IC TELECOM INTERFACE 144CSBGA
Manufacturer:  Maxim Integrated
Datasheet:   DS3151+ Datasheet
History Price: Obsolete
In Stock: 10825
DS3151+ vs DS3680DE4
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Discontinued
Function
Line Interface Unit (LIU)
-
Interface
LIU
-
Number of Circuits
1
4
Voltage - Supply
3.135V ~ 3.465V
-
Current - Supply
75mA
-
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-BGA, CSPBGA
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
144-TECSBGA (13x13)
14-SOIC