☰
DS275E
DS275E
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS275E Datasheet
History Price: $4.07000
In Stock: 47045
DS275E vs DS2003TM
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
1/1
6/0
Duplex
Full
-
Receiver Hysteresis
800 mV
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
16-SOIC