Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS26C31CN
DS26C31CN
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
LINE DRIVER, 1 FUNC, 4 DRIVER
Manufacturer:
National Semiconductor
Datasheet:
DS26C31CN Datasheet
History Price: $0.80000
In Stock: 5490
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS26C31CN vs DS2003TM
Part No
DS26C31CN
DS2003TM
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
TRI-STATE
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Driver
Driver
Protocol
RS422
-
Number of Drivers/Receivers
4/0
6/0
Duplex
Half
-
Receiver Hysteresis
-
-
Data Rate
30Mbps
-
Voltage - Supply
4.5V ~ 5.5V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-DIP
16-SOIC