☰
DS2502P-E64+
DS2502P-E64+
Active
Description:  IC EPROM 1KBIT 1-WIRE 6TSOC
Manufacturer:  Maxim Integrated
History Price: $3.27000
In Stock: 9495
DS2502P-E64+ vs DS2502-E48+
Category
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - OTP
Memory Size
1Kbit
1Kbit
Memory Organization
128 x 8
128 x 8
Memory Interface
1-Wire?
1-Wire?
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
2.8V ~ 6V
2.8V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, J-Lead
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
6-TSOC
TO-92-3