Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated DS2436Z
DS2436Z
Obsolete
PMIC - Battery Management
Description:
IC BATT MONITOR CHIP NV 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS2436Z Datasheet
History Price: Obsolete
In Stock: 25100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS2436Z vs DS2764BE+025
Part No
DS2436Z
DS2764BE+025
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Battery Monitor
Battery Monitor
Battery Chemistry
-
Lithium Ion
Number of Cells
-
-
Fault Protection
-
Over Current, Over/Under Voltage, Short Circuit
Interface
1-Wire
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP