Packaging
Tape & Reel (TR)
Tube
Programmable
Not Verified
Not Verified
Type
Binary Counter
Binary Counter
Features
Unique ID
Alarm, Square Wave Output, SRAM
Time Format
Binary
Binary
Date Format
Binary
Binary
Interface
1-Wire? Serial
1-Wire? and 3-Wire
Voltage - Supply
2.5V ~ 5.5V
2.8V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 5.5V
2.8V ~ 5.5V
Current - Timekeeping (Max)
0.25μA ~ 0.45μA @ 3V ~ 5V
500μA @ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, J-Lead
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
6-TSOC
16-SSOP