☰
DS2154LA2
DS2154LA2
Active
Description:  E1 SINGLE CHIP TRANSCEIVER
Manufacturer:  Maxim Integrated
Datasheet:   DS2154LA2 Datasheet
History Price: $33.44000
In Stock: 34320
DS2154LA2 vs DS232AE
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
E1
RS232
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
-
500 mV
Data Rate
-
350kbps
Voltage - Supply
2.7V ~ 4.8V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
100-LQFP (14x14)
20-TSSOP