☰
DS21458
DS21458
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 256CSBGA
Manufacturer:  Maxim Integrated
Datasheet:   DS21458 Datasheet
History Price: Obsolete
In Stock: 160
DS21458 vs DS232A
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
IEEE 1149.1
RS232
Number of Drivers/Receivers
4/4
2/2
Duplex
Full
Full
Receiver Hysteresis
-
500 mV
Data Rate
-
350kbps
Voltage - Supply
3.14V ~ 3.47V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
256-LBGA
16-DIP (0.300", 7.62mm)
Supplier Device Package
256-CSBGA (17x17)
16-PDIP