☰
DS2003TN
DS2003TN
Discontinued
Description:  IC DRIVER 6/0 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DS2003TN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21340
DS2003TN vs DS232AE
Part No
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Type
Driver
Transceiver
Protocol
-
RS232
Number of Drivers/Receivers
6/0
2/2
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
-
350kbps
Voltage - Supply
5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
20-TSSOP