DS1746WP-120IND
DS1746WP-120IND
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 34PCM
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 15400
DS1746WP-120IND vs DS17485S-5
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year, NVSRAM, Y2K
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
128KB
4KB
Time Format
HH:MM:SS (24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
2.97V ~ 3.63V
4.5V ~ 5.5V
Voltage - Supply, Battery
3V
2.5V ~ 3.7V
Current - Timekeeping (Max)
2mA @ 3.3V
3mA @ 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
34-PowerCap? Module
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
34-PowerCap Module
24-SOIC