DS160PR421RUAT
DS160PR421RUAT
Active
Description:  IC INTERFACE
Manufacturer:  Texas Instruments
History Price: $6.91968
In Stock: 23400
DS160PR421RUAT vs DS15BR400TVSX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
PCI Express
LVDS
Input
LVCMOS
CML, LVDS, LVPECL
Output
Differential
LVDS
Data Rate (Max)
16Gbps
2Gbps
Number of Channels
4
4
Delay Time
80ps
1.0ns
Signal Conditioning
Input Equalization, Output De-Emphasis
Output Pre-Emphasis
Capacitance - Input
1.5 pF
3 pF
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
145mA
175mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-WFQFN Exposed Pad
48-TQFP
Supplier Device Package
42-WQFN (3.5x9)
48-TQFP (7x7)