Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Texas Instruments DS15BR400TVSX
DS15BR400TVSX
Obsolete
Interface - Signal Buffers, Repeaters, Splitters
Description:
IC REDRIVER LVDS 4CH 48TQFP
Manufacturer:
Texas Instruments
Datasheet:
DS15BR400TVSX Datasheet
History Price: Obsolete
In Stock: 2600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS15BR400TVSX vs DS15BR400TVS
Part No
DS15BR400TVSX
DS15BR400TVS
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
LVDS
LVDS
Input
CML, LVDS, LVPECL
CML, LVDS, LVPECL
Output
LVDS
LVDS
Data Rate (Max)
2Gbps
2Gbps
Number of Channels
4
4
Delay Time
1.0ns
1.0ns
Signal Conditioning
Output Pre-Emphasis
Output Pre-Emphasis
Capacitance - Input
3 pF
3 pF
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
175mA
175mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
48-TQFP
Supplier Device Package
48-TQFP (7x7)
48-TQFP (7x7)