DS14C89AM
DS14C89AM
Active
Description:  IC RECEIVER 0/4 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   DS14C89AM Datasheet
History Price: Active
In Stock: 13200
DS14C89AM vs DS14C88TM
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
0/4
4/0
Duplex
-
-
Receiver Hysteresis
1 V
-
Data Rate
-
-
Voltage - Supply
5V, 12V
4.5V ~ 12.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC