DS14C88N
DS14C88N
Active
Description:  IC DRIVER 4/0 14DIP
Manufacturer:  National Semiconductor
Datasheet:   DS14C88N Datasheet
History Price: Active
In Stock: 45500
DS14C88N vs DS14C89AMX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Driver
Receiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
1 V
Data Rate
-
-
Voltage - Supply
4.5V ~ 12.6V
5V, 12V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SOIC