Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS14C88M
DS14C88M
Active
Interface - Drivers, Receivers, Transceivers
Description:
4 FUNC, 4 DRIVER, PDSO14
Manufacturer:
National Semiconductor
Datasheet:
DS14C88M Datasheet
History Price: $0.73000
In Stock: 8900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS14C88M vs DS14C535MSA
Part No
DS14C88M
DS14C535MSA
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/0
3/5
Duplex
-
Full
Receiver Hysteresis
-
1 V
Data Rate
-
128Kbps
Voltage - Supply
4.5V ~ 12.6V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
28-SSOP