DS14C535MSAX
DS14C535MSAX
Active
Description:  IC TRANSCEIVER FULL 3/5 28SSOP
Manufacturer:  National Semiconductor
History Price: $2.26000
In Stock: 3400
DS14C535MSAX vs DS14C535MSA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
3/5
Duplex
Full
Full
Receiver Hysteresis
1 V
1 V
Data Rate
128kbps
128Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP