Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS14C535MSA
DS14C535MSA
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
Manufacturer:
National Semiconductor
Datasheet:
DS14C535MSA Datasheet
History Price: $4.44000
In Stock: 29000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS14C535MSA vs DS1652J-MIL
Part No
DS14C535MSA
DS1652J-MIL
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
3/5
0/4
Duplex
Full
-
Receiver Hysteresis
1 V
-
Data Rate
128Kbps
-
Voltage - Supply
4.5V ~ 5.5V
?.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
28-SSOP
16-CDIP