DS14C535MSA
DS14C535MSA
Active
Description:  LINE TRANSCEIVER, 3 FUNC, 3 DRIV
Manufacturer:  National Semiconductor
Datasheet:   DS14C535MSA Datasheet
History Price: $4.44000
In Stock: 29000
DS14C535MSA vs DS14C89AN
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
0/4
Duplex
Full
-
Receiver Hysteresis
1 V
1 V
Data Rate
128Kbps
-
Voltage - Supply
4.5V ~ 5.5V
5V, 12V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
28-SSOP
14-DIP