Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Maxim Integrated DS1312S+T&R
DS1312S+T&R
Active
Memory - Controllers
Description:
IC CONTROLLER NV BW/RST 16-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
DS1312S+T&R Datasheet
History Price: $12.54000
In Stock: 33800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS1312S+T&R vs DS1222
Part No
DS1312S+T&R
DS1222
Category
Memory - Controllers
Memory - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Controller Type
Nonvolatile RAM
Static RAM (SRAM)
Voltage - Supply
4.75V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-PDIP