DS1312S-2
DS1312S-2
Obsolete
Description:  IC CTRLR NV W/BATT MOD 8-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1312S-2 Datasheet
History Price: $7.43000
In Stock: 14900
DS1312S-2 vs DS1222N
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Controller Type
Nonvolatile RAM
Static RAM (SRAM)
Voltage - Supply
4.75V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP