DS1267-100
DS1267-100
Obsolete
Description:  IC DGT POT 100KOHM 256TAP 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1267-100 Datasheet
History Price: Obsolete
In Stock: 6100
DS1267-100 vs DS1868S-10
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
2
Number of Taps
256
256
Resistance (Ohms)
100k
10k
Interface
Serial
Serial
Memory Type
Volatile
Volatile
Voltage - Supply
5V
2.7V ~ 3.3V, 5V
Features
Cascade Pin
Cascade Pin
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
750ppm/ ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
16-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
400