DS1267-010
DS1267-010
Obsolete
Description:  IC DGTL POT 10KOHM 256TAP 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS1267-010 Datasheet
History Price: Obsolete
In Stock: 31700
DS1267-010 vs DS1869-10
Series
-
Dallastat
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
1
Number of Taps
256
64
Resistance (Ohms)
10k
10k
Interface
Serial
Pushbutton, Serial
Memory Type
Volatile
Non-Volatile
Voltage - Supply
5V
?.7V ~ 8V
Features
Cascade Pin
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
750ppm/ ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
8-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
400