Programmable
Not Verified
Not Verified
Type
Phantom Time Chip
Clock/Calendar
Features
Leap Year, NVSRAM
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Time Format
HH:MM:SS:hh (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Battery
-
2.5V ~ 3.7V
Current - Timekeeping (Max)
10mA @ 5V
3mA @ 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP Module (0.600", 15.24mm)
24-DIP Module (0.600", 15.24mm)
Supplier Device Package
28-EDIP
24-EDIP