DS1244Y-150
DS1244Y-150
Active
Description:  256K NV SRAM & PHANTOM CLOCK
Manufacturer:  Maxim Integrated
Datasheet:   DS1244Y-150 Datasheet
History Price: $15.32000
In Stock: 36800
DS1244Y-150 vs DS17885-3
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
-
Not Verified
Type
Phantom Time Chip
Clock/Calendar
Features
EEPROM, Leap Year, RAM, SRAM
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
32KB
8KB
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.7V
Voltage - Supply, Battery
-
2.5V ~ 3.7V
Current - Timekeeping (Max)
5mA ~ 10mA @ 3V ~ 5V
2mA @ 2.7V ~ 3.7V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP Module (0.600", 15.24mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
28-EDIP
24-PDIP